☰
DF2149YVTE10V
DF2149YVTE10V
Obsolete
Description:  IC MCU 16BIT 100TQFP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 8960
DF2149YVTE10V vs DF2628FA24V
Series
-
H8 H8S/2600
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Processor
-
H8S/2600
Core Size
-
16-Bit
Speed
-
24MHz
Connectivity
-
CANbus, SCI, SSU
Peripherals
-
POR, PWM, WDT
Number of I/O
-
59
Program Memory Size
-
128KB (128K x 8)
Program Memory Type
-
FLASH
EEPROM Size
-
-
RAM Size
-
8K x 8
Voltage - Supply (Vcc/Vdd)
-
4.5V ~ 5.5V
Data Converters
-
A/D 16x10b
Oscillator Type
-
Internal
Operating Temperature
-
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
100-BFQFP
Supplier Device Package
-
100-QFP (14x14)