Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Renesas Electronics DF2215TE16WV
DF2215TE16WV
Not For New Designs
Embedded - Microcontrollers
Description:
IC MCU 16BIT 256KB FLASH 120TQFP
Manufacturer:
Renesas Electronics
Datasheet:
DF2215TE16WV Datasheet
History Price: $40.57678
In Stock: 20000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DF2215TE16WV vs DF2628FA24V
Part No
DF2215TE16WV
DF2628FA24V
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
H8 H8S/2200
H8 H8S/2600
Packaging
Tray
Tray
Status
Not For New Designs
Obsolete
Core Processor
H8S/2000
H8S/2600
Core Size
16-Bit
16-Bit
Speed
16MHz
24MHz
Connectivity
SCI, SmartCard, USB
CANbus, SCI, SSU
Peripherals
DMA, POR, PWM, WDT
POR, PWM, WDT
Number of I/O
68
59
Program Memory Size
256KB (256K x 8)
128KB (128K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
16K x 8
8K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 3.6V
4.5V ~ 5.5V
Data Converters
A/D 6x10b; D/A 2x8b
A/D 16x10b
Oscillator Type
External
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
120-TQFP
100-BFQFP
Supplier Device Package
120-TQFP (14x14)
100-QFP (14x14)