☰
DF2218UTF24V
DF2218UTF24V
Not For New Designs
Description:  IC MCU 16BIT 128KB FLASH 100TQFP
Manufacturer:  Renesas Electronics
History Price: $25.98290
In Stock: 32400
DF2218UTF24V vs DF2628FA24V
Series
H8 H8S/2200
H8 H8S/2600
Packaging
Tray
Tray
Status
Not For New Designs
Obsolete
Core Processor
H8S/2000
H8S/2600
Core Size
16-Bit
16-Bit
Speed
24MHz
24MHz
Connectivity
SCI, SmartCard, USB
CANbus, SCI, SSU
Peripherals
DMA, POR, PWM, WDT
POR, PWM, WDT
Number of I/O
69
59
Program Memory Size
128KB (128K x 8)
128KB (128K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
12K x 8
8K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 3.6V
4.5V ~ 5.5V
Data Converters
A/D 6x10b
A/D 16x10b
Oscillator Type
External
Internal
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-TQFP
100-BFQFP
Supplier Device Package
100-TQFP (12x12)
100-QFP (14x14)