Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Renesas Electronics DF2238RTF13
DF2238RTF13
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 16BIT 256KB FLASH 100TQFP
Manufacturer:
Renesas Electronics
Datasheet:
DF2238RTF13 Datasheet
History Price: Obsolete
In Stock: 8560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DF2238RTF13 vs DF2628FA24V
Part No
DF2238RTF13
DF2628FA24V
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
H8 H8S/2200
H8 H8S/2600
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Processor
H8S/2000
H8S/2600
Core Size
16-Bit
16-Bit
Speed
13MHz
24MHz
Connectivity
I2C, SCI, SmartCard
CANbus, SCI, SSU
Peripherals
POR, PWM, WDT
POR, PWM, WDT
Number of I/O
72
59
Program Memory Size
256KB (256K x 8)
128KB (128K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
16K x 8
8K x 8
Voltage - Supply (Vcc/Vdd)
2.2V ~ 3.6V
4.5V ~ 5.5V
Data Converters
A/D 8x10b; D/A 2x8b
A/D 16x10b
Oscillator Type
Internal
Internal
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-TQFP
100-BFQFP
Supplier Device Package
100-TQFP (12x12)
100-QFP (14x14)