Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Renesas Electronics DF2239FA16V
DF2239FA16V
Active
Embedded - Microcontrollers
Description:
IC MCU 16BIT 384KB FLASH 100QFP
Manufacturer:
Renesas Electronics
Datasheet:
DF2239FA16V Datasheet
History Price: Active
In Stock: 48260
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DF2239FA16V vs DF2142FA20
Part No
DF2239FA16V
DF2142FA20
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
H8 H8S/2200
H8 H8S/2100
Packaging
Tray
Bulk
Status
Active
Active
Core Processor
H8S/2000
H8S/2000
Core Size
16-Bit
16-Bit
Speed
16MHz
20MHz
Connectivity
I2C, SCI, SmartCard
IrDA, SCI
Peripherals
DMA, POR, PWM, WDT
POR, PWM, WDT
Number of I/O
72
73
Program Memory Size
384KB (384K x 8)
64KB (64K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
32K x 8
2K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 3.6V
4V ~ 5.5V
Data Converters
A/D 8x10b; D/A 2x8b
A/D 8x10b; D/A 2x8b
Oscillator Type
Internal
Internal
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-BFQFP
100-BFQFP
Supplier Device Package
100-QFP (14x14)
100-QFP (14x14)