☰
DF2268FA20V
DF2268FA20V
Active
Description:  IC MCU 16BIT 256KB FLASH 100QFP
Manufacturer:  Renesas Electronics
Datasheet:   DF2268FA20V Datasheet
History Price: Active
In Stock: 23880
DF2268FA20V vs DF2142FA20
Series
H8 H8S/2200
H8 H8S/2100
Packaging
Tray
Bulk
Status
Active
Active
Core Processor
H8S/2000
H8S/2000
Core Size
16-Bit
16-Bit
Speed
20MHz
20MHz
Connectivity
I2C, SCI, SmartCard
IrDA, SCI
Peripherals
LCD, POR, PWM, WDT
POR, PWM, WDT
Number of I/O
67
73
Program Memory Size
256KB (256K x 8)
64KB (64K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
16K x 8
2K x 8
Voltage - Supply (Vcc/Vdd)
4V ~ 5.5V
4V ~ 5.5V
Data Converters
A/D 10x10b; D/A 2x8b
A/D 8x10b; D/A 2x8b
Oscillator Type
Internal
Internal
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-BFQFP
100-BFQFP
Supplier Device Package
100-QFP (14x14)
100-QFP (14x14)