Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Renesas Electronics DF2437FV
DF2437FV
Active
Embedded - Microcontrollers
Description:
IC MCU 16BIT 256KB FLASH 128QFP
Manufacturer:
Renesas Electronics
Datasheet:
DF2437FV Datasheet
History Price: Active
In Stock: 22880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DF2437FV vs DF2612FA20L
Part No
DF2437FV
DF2612FA20L
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
H8 H8S/2400
H8 H8S/2600
Packaging
Tray
Bulk
Status
Active
Active
Core Processor
H8S/2600
H8S/2600
Core Size
16-Bit
16-Bit
Speed
20MHz
20MHz
Connectivity
I2C, SCI
CANbus, SCI
Peripherals
POR, PWM, WDT
POR, PWM, WDT
Number of I/O
85
43
Program Memory Size
256KB (256K x 8)
128KB (128K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
16K x 8
4K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
4.5V ~ 5.5V
Data Converters
A/D 16x10b
A/D 12x10b
Oscillator Type
Internal
Internal
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
128-BFQFP
80-BQFP
Supplier Device Package
128-QFP (14x20)
80-QFP (14x14)