☰
DF2552FCDDV
DF2552FCDDV
Active
Description:  16-BIT, FLASH, H8S/2500
Manufacturer:  Renesas Electronics
Datasheet:   DF2552FCDDV Datasheet
History Price: $42.28000
In Stock: 24720
DF2552FCDDV vs DF2142FA20
Series
H8 H8S/2500
H8 H8S/2100
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
H8S/2000
H8S/2000
Core Size
16-Bit
16-Bit
Speed
-
20MHz
Connectivity
I2C, SCI
IrDA, SCI
Peripherals
-
POR, PWM, WDT
Number of I/O
-
73
Program Memory Size
512KB (512K x 8)
64KB (64K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
32K x 8
2K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
4V ~ 5.5V
Data Converters
A/D 16x10b; D/A 2x8b
A/D 8x10b; D/A 2x8b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
100-BFQFP
Supplier Device Package
-
100-QFP (14x14)