☰
DF2612FA20L
DF2612FA20L
Active
Description:  IC MCU 16BIT 128KB FLASH 80QFP
Manufacturer:  Renesas Electronics
Datasheet:   DF2612FA20L Datasheet
History Price: Active
In Stock: 26560
DF2612FA20L vs DF2238BTE13
Series
H8 H8S/2600
H8 H8S/2200
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
H8S/2600
H8S/2000
Core Size
16-Bit
16-Bit
Speed
20MHz
13MHz
Connectivity
CANbus, SCI
I2C, SCI, SmartCard
Peripherals
POR, PWM, WDT
POR, PWM, WDT
Number of I/O
43
72
Program Memory Size
128KB (128K x 8)
256KB (256K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
4K x 8
16K x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
3V ~ 5.5V
Data Converters
A/D 12x10b
A/D 8x10b; D/A 2x8b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-BQFP
100-TQFP
Supplier Device Package
80-QFP (14x14)
100-TQFP (14x14)