☰
DF2628FA24V
DF2628FA24V
Obsolete
Description:  IC MCU 16BIT 128KB FLASH 100QFP
Manufacturer:  Renesas Electronics
Datasheet:   DF2628FA24V Datasheet
History Price: Obsolete
In Stock: 880
DF2628FA24V vs DF2238BTE13
Series
H8 H8S/2600
H8 H8S/2200
Packaging
Tray
Bulk
Status
Obsolete
Active
Core Processor
H8S/2600
H8S/2000
Core Size
16-Bit
16-Bit
Speed
24MHz
13MHz
Connectivity
CANbus, SCI, SSU
I2C, SCI, SmartCard
Peripherals
POR, PWM, WDT
POR, PWM, WDT
Number of I/O
59
72
Program Memory Size
128KB (128K x 8)
256KB (256K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
8K x 8
16K x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
3V ~ 5.5V
Data Converters
A/D 16x10b
A/D 8x10b; D/A 2x8b
Oscillator Type
Internal
Internal
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-BFQFP
100-TQFP
Supplier Device Package
100-QFP (14x14)
100-TQFP (14x14)