☰
DF2633RF28V
DF2633RF28V
Obsolete
Description:  IC MCU 16BIT 256KB FLASH 128QFP
Manufacturer:  Renesas Electronics
Datasheet:   DF2633RF28V Datasheet
History Price: Obsolete
In Stock: 38960
DF2633RF28V vs DF2628FA24V
Series
H8 H8S/2600
H8 H8S/2600
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Processor
H8S/2600
H8S/2600
Core Size
16-Bit
16-Bit
Speed
28MHz
24MHz
Connectivity
I2C, IrDA, SCI, SmartCard
CANbus, SCI, SSU
Peripherals
DMA, POR, PWM, WDT
POR, PWM, WDT
Number of I/O
73
59
Program Memory Size
256KB (256K x 8)
128KB (128K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
16K x 8
8K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
4.5V ~ 5.5V
Data Converters
A/D 16x10b; D/A 4x8b
A/D 16x10b
Oscillator Type
Internal
Internal
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
128-BFQFP
100-BFQFP
Supplier Device Package
128-QFP (14x20)
100-QFP (14x14)