Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Renesas Electronics DF36024FTV
DF36024FTV
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 16BIT 32KB FLASH 48VQFN
Manufacturer:
Renesas Electronics
Datasheet:
DF36024FTV Datasheet
History Price: Obsolete
In Stock: 42720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DF36024FTV vs DF36014FTV
Part No
DF36024FTV
DF36014FTV
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
H8 H8/300H Tiny
H8 H8/300H Tiny
Packaging
Tray
Tray
Status
Obsolete
Active
Core Processor
H8/300H
H8/300H
Core Size
16-Bit
16-Bit
Speed
20MHz
20MHz
Connectivity
SCI
SCI
Peripherals
PWM, WDT
PWM, WDT
Number of I/O
30
30
Program Memory Size
32KB (32K x 8)
32KB (32K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
2K x 8
2K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3V ~ 5.5V
Data Converters
A/D 4x10b
A/D 4x10b
Oscillator Type
Internal
Internal
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN
48-VFQFN
Supplier Device Package
48-VQFN (7x7)
48-VQFN (7x7)