Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Renesas Electronics DF39064GHV
DF39064GHV
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 16BIT
Manufacturer:
Renesas Electronics
Datasheet:
DF39064GHV Datasheet
History Price: Obsolete
In Stock: 34640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DF39064GHV vs DF36014FTV
Part No
DF39064GHV
DF36014FTV
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
H8 H8/300H Tiny
Packaging
Bulk
Tray
Status
Obsolete
Active
Core Processor
H8/300H
H8/300H
Core Size
16-Bit
16-Bit
Speed
-
20MHz
Connectivity
-
SCI
Peripherals
-
PWM, WDT
Number of I/O
-
30
Program Memory Size
-
32KB (32K x 8)
Program Memory Type
-
FLASH
EEPROM Size
-
-
RAM Size
-
2K x 8
Voltage - Supply (Vcc/Vdd)
-
3V ~ 5.5V
Data Converters
-
A/D 4x10b
Oscillator Type
-
Internal
Operating Temperature
-
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
48-VFQFN
Supplier Device Package
-
48-VQFN (7x7)