☰
DF39087GHV
DF39087GHV
Obsolete
Description:  H8/3908 - Microcontrollers with
Manufacturer:  Renesas Electronics
Datasheet:   DF39087GHV Datasheet
History Price: Obsolete
In Stock: 20880
DF39087GHV vs DF36014FTV
Series
-
H8 H8/300H Tiny
Packaging
Bulk
Tray
Status
Obsolete
Active
Core Processor
H8/300H
H8/300H
Core Size
16-Bit
16-Bit
Speed
-
20MHz
Connectivity
-
SCI
Peripherals
-
PWM, WDT
Number of I/O
-
30
Program Memory Size
-
32KB (32K x 8)
Program Memory Type
-
FLASH
EEPROM Size
-
-
RAM Size
-
2K x 8
Voltage - Supply (Vcc/Vdd)
-
3V ~ 5.5V
Data Converters
-
A/D 4x10b
Oscillator Type
-
Internal
Operating Temperature
-
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
48-VFQFN
Supplier Device Package
-
48-VQFN (7x7)