Switch Circuit
SPST - NC
SPST - NC
Multiplexer/Demultiplexer Circuit
1:1
1:1
On-State Resistance (Max)
175Ohm
50Ohm
Channel-to-Channel Matching (ΔRon)
-
-
Voltage - Supply, Single (V-)
-
-
Voltage - Supply, Dual (V?
?5V
?5V
Switch Time (Ton, Toff) (Max)
600ns, 450ns
65ns, 65ns
Charge Injection
20pC
-5pC
Channel Capacitance (CS(off), CD(off))
5pF, 5pF
8pF, 8pF
Current - Leakage (IS(off)) (Max)
1nA
1nA
Crosstalk
-90dB @ 100kHz
-100dB @ 100kHz
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-CERDIP
16-PDIP