☰
DG201BDJ-E3
DG201BDJ-E3
Active
Description:  IC SWITCH SPST-NCX4 85OHM 16DIP
Manufacturer:  Vishay
Datasheet:   DG201BDJ-E3 Datasheet
History Price: $2.77000
In Stock: 22960
DG201BDJ-E3 vs DG271BCJ-E3
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Switch Circuit
SPST - NC
SPST - NC
Multiplexer/Demultiplexer Circuit
1:1
1:1
Number of Circuits
4
4
On-State Resistance (Max)
85Ohm
50Ohm
Channel-to-Channel Matching (ΔRon)
2Ohm
-
Voltage - Supply, Single (V-)
4.5V ~ 25V
-
Voltage - Supply, Dual (V?
?.5V ~ 22V
?5V
Switch Time (Ton, Toff) (Max)
300ns, 200ns
65ns, 65ns
-3db Bandwidth
-
-
Charge Injection
1pC
-5pC
Channel Capacitance (CS(off), CD(off))
5pF, 5pF
8pF, 8pF
Current - Leakage (IS(off)) (Max)
500pA
1nA
Crosstalk
-95dB @ 100kHz
-100dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-PDIP