DG301AAK/883
DG301AAK/883
Obsolete
Description:  IC SWITCH SPDTX1 50OHM 14CERDIP
Manufacturer:  Vishay
History Price: Obsolete
In Stock: 400
DG301AAK/883 vs DG384BDJ
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Switch Circuit
SPDT
DPST - NO
Multiplexer/Demultiplexer Circuit
2:1
2:1
Number of Circuits
1
2
On-State Resistance (Max)
50Ohm
50Ohm
Channel-to-Channel Matching (ΔRon)
-
-
Voltage - Supply, Single (V-)
-
13V ~ 36V
Voltage - Supply, Dual (V?
?5V
?V ~ 22V
Switch Time (Ton, Toff) (Max)
300ns, 250ns
150ns, 130ns (Typ)
-3db Bandwidth
-
-
Charge Injection
8pC
10pC
Channel Capacitance (CS(off), CD(off))
14pF, 14pF
14pF, 14pF
Current - Leakage (IS(off)) (Max)
1nA
5nA
Crosstalk
-74dB @ 500kHz
-74dB @ 500kHz
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
14-CERDIP
16-PDIP