DG333ALDW
DG333ALDW
Obsolete
Description:  IC SWITCH SPDT X 4 45OHM 20SOIC
Manufacturer:  Vishay
Datasheet:   DG333ALDW Datasheet
History Price: Obsolete
In Stock: 8800
DG333ALDW vs DG381BDJ-E3
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Switch Circuit
SPDT
SPST - NC
Multiplexer/Demultiplexer Circuit
2:1
1:1
Number of Circuits
4
2
On-State Resistance (Max)
45Ohm
50Ohm
Channel-to-Channel Matching (ΔRon)
2Ohm (Max)
-
Voltage - Supply, Single (V-)
5V ~ 40V
13V ~ 36V
Voltage - Supply, Dual (V?
?V ~ 22V
?V ~ 22V
Switch Time (Ton, Toff) (Max)
175ns, 145ns
150ns, 130ns (Typ)
-3db Bandwidth
-
-
Charge Injection
10pC
10pC
Channel Capacitance (CS(off), CD(off))
8pF
14pF, 14pF
Current - Leakage (IS(off)) (Max)
250pA
5nA
Crosstalk
-80dB @ 1MHz
-74dB @ 500kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-SOIC (0.295", 7.50mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
20-SOIC
14-PDIP