DG381AAK
DG381AAK
Active
Description:  IC SWITCH SPST-NCX2 50OHM 14CDIP
Manufacturer:  Maxim Integrated
Datasheet:   DG381AAK Datasheet
History Price: $10.40000
In Stock: 4800
DG381AAK vs DG381ABA
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Switch Circuit
SPST - NC
SPST - NC
Multiplexer/Demultiplexer Circuit
1:1
1:1
Number of Circuits
2
2
On-State Resistance (Max)
50Ohm
50Ohm
Channel-to-Channel Matching (ΔRon)
-
-
Voltage - Supply, Single (V-)
-
-
Voltage - Supply, Dual (V?
?V ~ 18V
?V ~ 18V
Switch Time (Ton, Toff) (Max)
300ns, 250ns
300ns, 250ns
-3db Bandwidth
-
-
Charge Injection
12pC
12pC
Channel Capacitance (CS(off), CD(off))
14pF, 14pF
14pF, 14pF
Current - Leakage (IS(off)) (Max)
1nA
5nA
Crosstalk
-74dB @ 500kHz
-74dB @ 500kHz
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
TO-100-10 Metal Can
Supplier Device Package
14-CDIP
TO-100-10