DG381ACWE+T
DG381ACWE+T
Obsolete
Description:  IC SWITCH SPST-NCX2 50OHM 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   DG381ACWE+T Datasheet
History Price: Obsolete
In Stock: 36000
DG381ACWE+T vs DG387AAA
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Switch Circuit
SPST - NC
DPST
Multiplexer/Demultiplexer Circuit
1:1
1:1
Number of Circuits
2
1
On-State Resistance (Max)
50Ohm
50Ohm
Channel-to-Channel Matching (ΔRon)
-
-
Voltage - Supply, Single (V-)
-
-
Voltage - Supply, Dual (V?
?V ~ 18V
?V ~ 18V
Switch Time (Ton, Toff) (Max)
300ns, 250ns
300ns, 250ns
-3db Bandwidth
-
-
Charge Injection
12pC
12pC
Channel Capacitance (CS(off), CD(off))
14pF, 14pF
14pF, 14pF
Current - Leakage (IS(off)) (Max)
5nA
1nA
Crosstalk
-74dB @ 500kHz
-74dB @ 500kHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.295", 7.50mm Width)
TO-100-10 Metal Can
Supplier Device Package
16-SOIC
TO-100-10