DG384BDJ-E3
DG384BDJ-E3
Active
Description:  IC SWITCH DPST-NOX2 50OHM 16DIP
Manufacturer:  Vishay
Datasheet:   DG384BDJ-E3 Datasheet
History Price: Active
In Stock: 17200
DG384BDJ-E3 vs DG333ADJ-E3
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Switch Circuit
DPST - NO
SPDT
Multiplexer/Demultiplexer Circuit
2:1
2:1
Number of Circuits
2
4
On-State Resistance (Max)
50Ohm
45Ohm
Channel-to-Channel Matching (ΔRon)
-
2Ohm (Max)
Voltage - Supply, Single (V-)
13V ~ 36V
5V ~ 40V
Voltage - Supply, Dual (V?
?V ~ 22V
?V ~ 22V
Switch Time (Ton, Toff) (Max)
150ns, 130ns (Typ)
175ns, 145ns
-3db Bandwidth
-
-
Charge Injection
10pC
10pC
Channel Capacitance (CS(off), CD(off))
14pF, 14pF
8pF
Current - Leakage (IS(off)) (Max)
5nA
250pA
Crosstalk
-74dB @ 500kHz
-80dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
20-PDIP