DG387AAA
DG387AAA
Active
Description:  IC SW DPDT-NO/NCX1 50OHM TO100
Manufacturer:  Maxim Integrated
Datasheet:   DG387AAA Datasheet
History Price: $1.07000
In Stock: 33600
DG387AAA vs DG333ALDW-E3
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Switch Circuit
DPST
SPDT
Multiplexer/Demultiplexer Circuit
1:1
2:1
Number of Circuits
1
4
On-State Resistance (Max)
50Ohm
45Ohm
Channel-to-Channel Matching (ΔRon)
-
2Ohm (Max)
Voltage - Supply, Single (V-)
-
5V ~ 40V
Voltage - Supply, Dual (V?
?V ~ 18V
?V ~ 22V
Switch Time (Ton, Toff) (Max)
300ns, 250ns
175ns, 145ns
-3db Bandwidth
-
-
Charge Injection
12pC
10pC
Channel Capacitance (CS(off), CD(off))
14pF, 14pF
8pF
Current - Leakage (IS(off)) (Max)
1nA
250pA
Crosstalk
-74dB @ 500kHz
-80dB @ 1MHz
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-100-10 Metal Can
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
TO-100-10
20-SOIC