DG387AAA
DG387AAA
Active
Description:  IC SW DPDT-NO/NCX1 50OHM TO100
Manufacturer:  Maxim Integrated
Datasheet:   DG387AAA Datasheet
History Price: $1.07000
In Stock: 33600
DG387AAA vs DG381CJ
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Switch Circuit
DPST
SPST - NC
Multiplexer/Demultiplexer Circuit
1:1
1:1
Number of Circuits
1
2
On-State Resistance (Max)
50Ohm
50Ohm
Channel-to-Channel Matching (ΔRon)
-
-
Voltage - Supply, Single (V-)
-
36V
Voltage - Supply, Dual (V?
?V ~ 18V
-
Switch Time (Ton, Toff) (Max)
300ns, 250ns
300ns, 250ns
-3db Bandwidth
-
-
Charge Injection
12pC
12pC
Channel Capacitance (CS(off), CD(off))
14pF, 14pF
14pF, 14pF
Current - Leakage (IS(off)) (Max)
1nA
5nA
Crosstalk
-74dB @ 500kHz
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-100-10 Metal Can
14-DIP (0.300", 7.62mm)
Supplier Device Package
TO-100-10
14-PDIP