DG401BDY
DG401BDY
Obsolete
Description:  IC SWITCH SPST-NOX2 45OHM 16SOIC
Manufacturer:  Vishay
Datasheet:   DG401BDY Datasheet
History Price: Obsolete
In Stock: 28000
DG401BDY vs DG459DJ
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Switch Circuit
SPST - NO
SP4T
Multiplexer/Demultiplexer Circuit
1:1
4:1
Number of Circuits
2
2
On-State Resistance (Max)
45Ohm
1.5kOhm
Channel-to-Channel Matching (ΔRon)
-
90Ohm
Voltage - Supply, Single (V-)
13V ~ 36V
-
Voltage - Supply, Dual (V?
?V ~ 22V
?.5V ~ 18V
Switch Time (Ton, Toff) (Max)
150ns, 100ns
250ns, 250ns
-3db Bandwidth
-
-
Charge Injection
60pC
-
Channel Capacitance (CS(off), CD(off))
12pF, 12pF
5pF, 10pF
Current - Leakage (IS(off)) (Max)
500pA
1nA
Crosstalk
-94.8dB @ 1MHz
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP