Packaging
Tube
Tape & Reel (TR)
Switch Circuit
SPST - NO/NC
SPDT
Multiplexer/Demultiplexer Circuit
1:1
2:1
On-State Resistance (Max)
35Ohm
45Ohm
Channel-to-Channel Matching (ΔRon)
-
5Ohm (Max)
Voltage - Supply, Single (V-)
5V ~ 44V
7V ~ 36V
Voltage - Supply, Dual (V?
?V ~ 20V
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
175ns, 145ns
146ns, 104ns
Channel Capacitance (CS(off), CD(off))
9pF, 9pF
8pF
Current - Leakage (IS(off)) (Max)
250pA
1nA
Crosstalk
-85dB @ 1MHz
-80dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
SOT-23-8
Supplier Device Package
16-SOIC
SOT-23-8