DG445DY-E3
DG445DY-E3
Active
Description:  IC SWITCH SPST-NOX4 85OHM 16SOIC
Manufacturer:  Vishay
Datasheet:   DG445DY-E3 Datasheet
History Price: $2.46000
In Stock: 2800
DG445DY-E3 vs DG445DY+T
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Switch Circuit
SPST - NO
SPST - NO
Multiplexer/Demultiplexer Circuit
1:1
1:1
Number of Circuits
4
4
On-State Resistance (Max)
85Ohm
85Ohm
Channel-to-Channel Matching (ΔRon)
-
4Ohm (Max)
Voltage - Supply, Single (V-)
5V ~ 36V
10V ~ 30V
Voltage - Supply, Dual (V?
?V ~ 20V
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
250ns, 210ns
250ns, 170ns
-3db Bandwidth
-
-
Charge Injection
-1pC
5pC
Channel Capacitance (CS(off), CD(off))
4pF, 4pF
4pF, 4pF
Current - Leakage (IS(off)) (Max)
500pA
500pA
Crosstalk
-100dB @ 1MHz
-100dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC