DG445DY
DG445DY
Active
Description:  IC SWITCH SPST-NC X 4 85OHM 16SO
Manufacturer:  Harris Corporation
Datasheet:   DG445DY Datasheet
History Price: Active
In Stock: 4400
DG445DY vs DG454EY-T1-E3
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Switch Circuit
SPST - NC
SPST - NC
Multiplexer/Demultiplexer Circuit
1:1
1:1
Number of Circuits
4
4
On-State Resistance (Max)
85Ohm
5.3Ohm
Channel-to-Channel Matching (ΔRon)
4Ohm (Max)
120mOhm
Voltage - Supply, Single (V-)
5V ~ 34V
12V ~ 36V
Voltage - Supply, Dual (V?
?V ~ 22V
?V ~ 15V
Switch Time (Ton, Toff) (Max)
250ns, 170ns
118ns, 97ns
-3db Bandwidth
-
-
Charge Injection
5pC
22pC
Channel Capacitance (CS(off), CD(off))
4pF, 4pF
31pf, 34pF
Current - Leakage (IS(off)) (Max)
500pA
500pA
Crosstalk
-100dB @ 1MHz
-85dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
16-SOIC