DG447DV-T1-E3
DG447DV-T1-E3
Active
Description:  IC SWITCH SPST-NCX1 25OHM 6TSOP
Manufacturer:  Vishay
History Price: $1.53000
In Stock: 17600
DG447DV-T1-E3 vs DG459DJ
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Switch Circuit
SPST - NC
SP4T
Multiplexer/Demultiplexer Circuit
1:1
4:1
Number of Circuits
1
2
On-State Resistance (Max)
25Ohm
1.5kOhm
Channel-to-Channel Matching (ΔRon)
-
90Ohm
Voltage - Supply, Single (V-)
7V ~ 36V
-
Voltage - Supply, Dual (V?
?.5V ~ 20V
?.5V ~ 18V
Switch Time (Ton, Toff) (Max)
130ns, 95ns
250ns, 250ns
-3db Bandwidth
-
-
Charge Injection
10pC
-
Channel Capacitance (CS(off), CD(off))
19pF, 8pF
5pF, 10pF
Current - Leakage (IS(off)) (Max)
1nA
1nA
Crosstalk
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
SOT-23-6 Thin, TSOT-23-6
16-DIP (0.300", 7.62mm)
Supplier Device Package
6-TSOP
16-PDIP