DG458DJ-E3
DG458DJ-E3
Obsolete
Description:  IC MUX 8:1 1.5KOHM 16DIP
Manufacturer:  Vishay
Datasheet:   DG458DJ-E3 Datasheet
History Price: Obsolete
In Stock: 12800
DG458DJ-E3 vs DG445DYZ
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Switch Circuit
-
SPST - NO
Multiplexer/Demultiplexer Circuit
8:1
1:1
Number of Circuits
1
4
On-State Resistance (Max)
1.5kOhm
85Ohm
Channel-to-Channel Matching (ΔRon)
90Ohm
-
Voltage - Supply, Single (V-)
-
5V ~ 34V
Voltage - Supply, Dual (V?
?.5V ~ 18V
?V ~ 22V
Switch Time (Ton, Toff) (Max)
250ns, 250ns
250ns, 210ns
-3db Bandwidth
-
-
Charge Injection
-
-1pC
Channel Capacitance (CS(off), CD(off))
5pF, 15pF
4pF, 4pF
Current - Leakage (IS(off)) (Max)
1nA
500pA
Crosstalk
-
-100dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SOIC