Packaging
Tube
Tape & Reel (TR)
Switch Circuit
-
SPST - NC
Multiplexer/Demultiplexer Circuit
8:1
1:1
On-State Resistance (Max)
1.5kOhm
5.3Ohm
Channel-to-Channel Matching (ΔRon)
90Ohm
120mOhm
Voltage - Supply, Single (V-)
-
12V ~ 36V
Voltage - Supply, Dual (V?
?.5V ~ 18V
?V ~ 15V
Switch Time (Ton, Toff) (Max)
250ns, 250ns
118ns, 97ns
Channel Capacitance (CS(off), CD(off))
5pF, 15pF
31pf, 34pF
Current - Leakage (IS(off)) (Max)
1nA
500pA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SOIC