Multiplexer/Demultiplexer Circuit
8:1
8:1
On-State Resistance (Max)
1.5kOhm
1.5kOhm
Channel-to-Channel Matching (ΔRon)
90Ohm
90Ohm
Voltage - Supply, Single (V-)
-
-
Voltage - Supply, Dual (V?
?.5V ~ 18V
?.5V ~ 18V
Switch Time (Ton, Toff) (Max)
250ns, 250ns
250ns, 250ns
Channel Capacitance (CS(off), CD(off))
5pF, 15pF
5pF, 15pF
Current - Leakage (IS(off)) (Max)
1nA
1nA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-PDIP