Packaging
Tube
Tape & Reel (TR)
Multiplexer/Demultiplexer Circuit
8:1
2:1
On-State Resistance (Max)
1.5kOhm
6Ohm
Channel-to-Channel Matching (ΔRon)
90Ohm
120mOhm
Voltage - Supply, Single (V-)
-
12V ~ 36V
Voltage - Supply, Dual (V?
?.5V ~ 18V
?.5V ~ 15V
Switch Time (Ton, Toff) (Max)
250ns, 250ns
166ns, 108ns
Channel Capacitance (CS(off), CD(off))
5pF, 15pF
37pF, 85pF
Current - Leakage (IS(off)) (Max)
1nA
500pA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
16-PDIP
8-MSOP