Packaging
Tube
Tape & Reel (TR)
Multiplexer/Demultiplexer Circuit
4:1
2:1
On-State Resistance (Max)
1.5kOhm
45Ohm
Channel-to-Channel Matching (ΔRon)
90Ohm
5Ohm (Max)
Voltage - Supply, Single (V-)
-
7V ~ 36V
Voltage - Supply, Dual (V?
?.5V ~ 18V
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
250ns, 250ns
146ns, 104ns
Channel Capacitance (CS(off), CD(off))
5pF, 10pF
8pF
Current - Leakage (IS(off)) (Max)
1nA
1nA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
SOT-23-8
Supplier Device Package
16-PDIP
SOT-23-8