DG470EY-T1-E3
DG470EY-T1-E3
Active
Description:  IC SWITCH SPDT X 1 6OHM 8SOIC
Manufacturer:  Vishay
History Price: $1.73000
In Stock: 43200
DG470EY-T1-E3 vs DG459DJ
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Switch Circuit
SPDT
SP4T
Multiplexer/Demultiplexer Circuit
2:1
4:1
Number of Circuits
1
2
On-State Resistance (Max)
6Ohm
1.5kOhm
Channel-to-Channel Matching (ΔRon)
120mOhm
90Ohm
Voltage - Supply, Single (V-)
12V ~ 36V
-
Voltage - Supply, Dual (V?
?.5V ~ 15V
?.5V ~ 18V
Switch Time (Ton, Toff) (Max)
166ns, 108ns
250ns, 250ns
-3db Bandwidth
-
-
Charge Injection
58pC
-
Channel Capacitance (CS(off), CD(off))
37pF, 85pF
5pF, 10pF
Current - Leakage (IS(off)) (Max)
500pA
1nA
Crosstalk
-63dB @ 1MHz
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
16-PDIP