Multiplexer/Demultiplexer Circuit
8:1
8:1
On-State Resistance (Max)
450Ohm
380Ohm
Channel-to-Channel Matching (ΔRon)
27Ohm
10Ohm
Voltage - Supply, Single (V-)
5V ~ 30V
12V ~ 44V
Voltage - Supply, Dual (V?
?.5V ~ 20V
?V ~ 20V
Switch Time (Ton, Toff) (Max)
1.5μs, 1.5μs
250ns, 240ns
Channel Capacitance (CS(off), CD(off))
5pF, 25pF
3pF, 13pF
Current - Leakage (IS(off)) (Max)
5nA
1nA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-LCC (J-Lead)
16-DIP (0.300", 7.62mm)
Supplier Device Package
20-PLCC (9x9)
16-PDIP