Applications
Ultrasound, Video
Video
Multiplexer/Demultiplexer Circuit
2:1
1:1
On-State Resistance (Max)
90Ohm
60Ohm
Voltage - Supply, Single (V-)
10V ~ 21V
3V ~ 15V
Voltage - Supply, Dual (V?
-
?V ~ 15V
-3db Bandwidth
500MHz
500MHz
Features
T-Switch Configuration
RGB, T-Switch Configuration
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LCC (J-Lead)
20-LCC (J-Lead)
Supplier Device Package
20-PLCC (9x9)
20-PLCC (9x9)