Applications
Video
Ultrasound, Video
Multiplexer/Demultiplexer Circuit
1:1
4:1
On-State Resistance (Max)
60Ohm
90Ohm
Voltage - Supply, Single (V-)
3V ~ 15V
10V ~ 21V
Voltage - Supply, Dual (V?
?V ~ 15V
-
-3db Bandwidth
500MHz
500MHz
Features
RGB, T-Switch Configuration
T-Switch Configuration
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LCC (J-Lead)
28-LCC (J-Lead)
Supplier Device Package
20-PLCC (9x9)
28-PLCC (11.51x11.51)