DM7098J
DM7098J
Active
Description:  BUS DRIVER, 6-BIT, TTL
Manufacturer:  National Semiconductor
Datasheet:   DM7098J Datasheet
History Price: $1.67000
In Stock: 15600
DM7098J vs DM74AS652WMX
Series
-
74AS
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
Buffer, Inverting
Transceiver, Non-Inverting
Number of Elements
2
1
Number of Bits per Element
2, 4
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
2mA, 32mA
15mA, 48mA
Voltage - Supply
-
4.5V ~ 5.5V
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-CDIP
24-SOP