Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ National Semiconductor DM7098J
DM7098J
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
BUS DRIVER, 6-BIT, TTL
Manufacturer:
National Semiconductor
Datasheet:
DM7098J Datasheet
History Price: $1.67000
In Stock: 15600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DM7098J vs DM74LS243N
Part No
DM7098J
DM74LS243N
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Fairchild Semiconductor
Series
-
74LS
Packaging
Bulk
Bag
Status
Active
Obsolete
Logic Type
Buffer, Inverting
Transceiver, Non-Inverting
Number of Elements
2
1
Number of Bits per Element
2, 4
4
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
2mA, 32mA
15mA, 24mA
Voltage - Supply
-
4.75V ~ 5.25V
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
14-DIP