DM7402N
DM7402N
Obsolete
Description:  IC GATE NOR 4CH 2-INP 14DIP
Manufacturer:  onsemi
Datasheet:   DM7402N Datasheet
History Price: Obsolete
In Stock: 12000
DM7402N vs DM74S04M
Part No
Series
7400
74S
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
NOR Gate
Inverter
Number of Circuits
4
6
Number of Inputs
2
1
Features
-
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Quiescent (Max)
-
54 mA
Current - Output High, Low
400μA, 16mA
1mA, 20mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
22ns @ 5V, 15pF
8ns @ 5V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-MDIP
14-SOIC
Package / Case
14-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)