DM7403N
DM7403N
Active
Description:  NAND GATE, TTL/H/L SERIES, 4 FUN
Manufacturer:  National Semiconductor
Datasheet:   DM7403N Datasheet
History Price: $0.24000
In Stock: 28400
DM7403N vs DM74S08N
Part No
Series
7400
74S
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
NAND Gate
AND Gate
Number of Circuits
4
4
Number of Inputs
2
2
Features
Open Collector
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Quiescent (Max)
-
-
Current - Output High, Low
-, 16mA
1mA, 20mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
45ns @ 5V, 15pF
11ns @ 5V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-PDIP
14-DIP
Package / Case
14-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)