Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Rochester Electronics DM7411N
DM7411N
Active
Logic - Gates and Inverters
Description:
AND GATE, TTL/H/L SERIES, 3 FUNC
Manufacturer:
Rochester Electronics
Datasheet:
DM7411N Datasheet
History Price: $11.43000
In Stock: 42400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DM7411N vs DM74S20N
Part No
DM7411N
DM74S20N
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Rochester Electronics
Fairchild Semiconductor
Series
-
74S
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
-
NAND Gate
Number of Circuits
-
2
Number of Inputs
-
4
Features
-
-
Voltage - Supply
-
4.75V ~ 5.25V
Current - Quiescent (Max)
-
-
Current - Output High, Low
-
1mA, 20mA
Input Logic Level - Low
-
0.8V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
8ns @ 5V, 50pF
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
14-DIP
Package / Case
-
14-DIP (0.300", 7.62mm)