DM7411N
DM7411N
Active
Description:  AND GATE, TTL/H/L SERIES, 3 FUNC
Manufacturer:  Rochester Electronics
Datasheet:   DM7411N Datasheet
History Price: $11.43000
In Stock: 42400
DM7411N vs DM74S86N
Part No
Series
-
74S
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
-
XOR (Exclusive OR)
Number of Circuits
-
4
Number of Inputs
-
2
Features
-
-
Voltage - Supply
-
4.75V ~ 5.25V
Current - Quiescent (Max)
-
-
Current - Output High, Low
-
1mA, 20mA
Input Logic Level - Low
-
0.8V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
14ns @ 5V, 50pF
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
14-DIP
Package / Case
-
14-DIP (0.300", 7.62mm)