DM7427N
DM7427N
Active
Description:  NOR GATE, 3-INPUT, TTL, PDIP14
Manufacturer:  National Semiconductor
Datasheet:   DM7427N Datasheet
History Price: Active
In Stock: 23600
DM7427N vs DM74S40J
Part No
Series
-
74S
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NOR Gate
NAND Gate
Number of Circuits
3
2
Number of Inputs
3
4
Features
-
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Quiescent (Max)
26 mA
44 mA
Current - Output High, Low
800μA, 16mA
3mA, 16mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
15ns @ 5V, 15pF
9ns @ 5V, 150pF
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-PDIP
14-CDIP
Package / Case
14-DIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)