DM74ALS20AMX
DM74ALS20AMX
Obsolete
Description:  IC GATE NAND 2CH 4-INP 14SOIC
Manufacturer:  Fairchild Semiconductor
History Price: $0.10000
In Stock: 44000
DM74ALS20AMX vs DM74S40N
Series
74ALS
74S
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Logic Type
NAND Gate
NAND Gate
Number of Circuits
2
2
Number of Inputs
4
4
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Current - Quiescent (Max)
-
-
Current - Output High, Low
400μA, 8mA
3mA, 60mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
11ns @ 5V, 50pF
9ns @ 5V, 150pF
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SOIC
14-DIP
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)