DM74AS651NT
DM74AS651NT
Obsolete
Description:  IC TXRX NON-INVERT 5.5V 24DIP
Manufacturer:  onsemi
Datasheet:   DM74AS651NT Datasheet
History Price: Obsolete
In Stock: 20800
DM74AS651NT vs DM74LS365AM
Series
74AS
74LS
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Transceiver, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
8
6
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
15mA, 48mA
2.6mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-PDIP
16-SOIC