Packaging
Tube
Tape & Reel (TR)
Logic Type
Transceiver, Non-Inverting
Transceiver, Non-Inverting
Number of Bits per Element
8
8
Output Type
3-State
3-State
Current - Output High, Low
15mA, 48mA
15mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOP
24-SOP