DM74LS125AN
DM74LS125AN
Obsolete
Description:  IC BUF NON-INVERT 5.25V 14DIP
Manufacturer:  onsemi
Datasheet:   DM74LS125AN Datasheet
History Price: Obsolete
In Stock: 34800
DM74LS125AN vs DM74LS368AM
Series
74LS
74LS
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Buffer, Non-Inverting
Buffer, Inverting
Number of Elements
4
2
Number of Bits per Element
1
2, 4 (Hex)
Input Type
-
-
Output Type
3-State
Tri-State, Inverted
Current - Output High, Low
2.6mA, 24mA
2.6mA, 24mA
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-MDIP
16-SOP