DM74LS240SJ
DM74LS240SJ
Active
Description:  IC BUFFER INVERT 5.25V 20SOP
Manufacturer:  Fairchild Semiconductor
Datasheet:   DM74LS240SJ Datasheet
History Price: $0.34000
In Stock: 33200
DM74LS240SJ vs DM74LS365AM
Series
74LS
74LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Inverting
Buffer, Non-Inverting
Number of Elements
2
1
Number of Bits per Element
4
6
Input Type
Schmitt Trigger
-
Output Type
3-State
3-State
Current - Output High, Low
15mA, 24mA
2.6mA, 24mA
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.209", 5.30mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-SOP
16-SOIC