DM74LS241J
DM74LS241J
Active
Description:  IC BUF NON-INVERT 5.25V 20CERDIP
Manufacturer:  National Semiconductor
Datasheet:   DM74LS241J Datasheet
History Price: Active
In Stock: 16000
DM74LS241J vs DM74LS240WM
Series
74LS
74LS
Packaging
Bulk
Bag
Status
Active
Obsolete
Logic Type
Buffer, Non-Inverting
Buffer, Inverting
Number of Elements
2
2
Number of Bits per Element
4
4
Input Type
Schmitt Trigger
-
Output Type
Tri-State, Non-Inverted
3-State
Current - Output High, Low
15mA, 24mA
15mA, 24mA
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-CDIP (0.300", 7.62mm)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-CERDIP
20-SOIC